Status: | Active |
---|---|
Series: | 1N53 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10,975
in stock
|
Buy Now | |
element14
from US$0.19
|
10,975
in stock
|
Buy Now | |
Farnell
from US$0.18
|
10,975
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,024
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 4.3 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 4.3 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
Zener Single Diode, 4.3 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant: Yes |Onsemi 1N5336BG | Newark Electronics |
DIODE, ZENER, 4.3V, 5W | element14 |
onsemi Zener Diode 5W 4.3V 10uA Surmetic 40 | Distrelec |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode 4.3V 5% 5W Axial Case017AA | RS |
1N5336B Series 5 W 1 A 4.3 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
Diode Zener Single 4.3V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America |
Diode, Zener, Vr 4.3V, If 1A, Pkg Case 17,Vf 1.2V, Tj +200C, Cs 16.4A, Pd 5W, Ir 290mA | ON Semiconductor 1N5336BG | RS Americas |
Where can I find additional details, specifications and documents for a 1N5336BG?
Additional datasheets, footprints and schematics for 1N5336BG are listed on our Part Details page. You can also find images and similar parts to 1N5336BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5336BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5336BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5336BG fall under?
The 1N5336BG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5336BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5336BG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5336BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5336BG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1N5336BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5336BG often in real-time on the comparison pages.
What if I can't find stock of 1N5336BG?
You can fill out our help required form which you can use to request a quote for 1N5336BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.