1N5250B-T Diodes by Multicomp

DIODE ZENER 500mW 20V DO-204AH

Status: Unknown
Series: 1N52XXB-T Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0326

Distributor Stock
Logo for Farnell
Farnell
from US$0.0326
No stock
Buy Now
Logo for element14
element14
from US$0.0338
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 20V
Power Dissipation Pd 500mW
Diode Case Style DO-204AH
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range 1N52XXB-T Series


1N5250B-T Diodes by Multicomp Pro

DIODE, ZENER, 500mW, 20V, DO-204AH

Status: Unknown
Series: 1N52XXB-T Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 20V
Power Dissipation Pd 500mW
Diode Case Style DO-204AH
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range 1N52XXB-T Series
RoHS Compliant Yes

Alternative Descriptions

Diode, Zener, 500Mw, 20V, Do-204Ah | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5250B-T?

Additional datasheets, footprints and schematics for 1N5250B-T are listed on our Part Details page. You can also find images and similar parts to 1N5250B-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5250B-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5250B-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N5250B-T fall under?

The 1N5250B-T is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N5250B-T when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5250B-T you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5250B-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N5250B-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1N5250B-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5250B-T often in real-time on the comparison pages.

What if I can't find stock of 1N5250B-T?

You can fill out our help required form which you can use to request a quote for 1N5250B-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay