Status: | Unknown |
---|---|
Series: | 1N5221 to 1N5267 |
RoHS: | Unknown |
Prices starting from US$0.0120
Silicon planar power Zener diodes |
Standard Zener voltage tolerance is ± 5 % with a “B†suffix in the ordering code (e.g.: 1N5221B), suffix “C†is ± 2 % tolerance |
These diodes are also available in MiniMELF case with the type designation TZM5221 to TZM5267, SOT-23 case with the type designations MMBZ5225 to MMBZ5267 and SOD-123 case with the types designations MMSZ5225 to MMSZ5267 |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N5221 to 1N5267 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Zener Diode, 500Mw, 4.7V, Do-35 | Newark Electronics |
ZENER DIODE, 500mW, 4.7V, DO-35 | element14 |
Diode Zener Single 4.7V 5% 500mW 2-Pin DO-35 Ammo | EBV Elektronik |
.5W 4.7V 5% DO35 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5230B-TAP?
Additional datasheets, footprints and schematics for 1N5230B-TAP are listed on our Part Details page. You can also find images and similar parts to 1N5230B-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5230B-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5230B-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5230B-TAP fall under?
The 1N5230B-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5230B-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5230B-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5230B-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5230B-TAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for 1N5230B-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5230B-TAP often in real-time on the comparison pages.
What if I can't find stock of 1N5230B-TAP?
You can fill out our help required form which you can use to request a quote for 1N5230B-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.