1N4763A-TR Diodes by Vishay Intertechnology

ZENER DIODE 1.3W 91V DO-41

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 91V
Power Dissipation Pd 1.3W
Diode Case Style DO-41
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range -

Alternative Descriptions

ZENER DIODE, 1.3W, 91V, DO-41 | element14
Zener Diode, 1.3W, 91V, Do-41 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4763A-TR?

Additional datasheets, footprints and schematics for 1N4763A-TR are listed on our Part Details page. You can also find images and similar parts to 1N4763A-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4763A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4763A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4763A-TR fall under?

The 1N4763A-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4763A-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4763A-TR you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4763A-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N4763A-TR have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1N4763A-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4763A-TR often in real-time on the comparison pages.

What if I can't find stock of 1N4763A-TR?

You can fill out our help required form which you can use to request a quote for 1N4763A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay