Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0313
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0263
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0372
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
128
in stock
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0404
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 22 V (Tape & Reel) |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 22 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
22V 1W 5% Zener Do41 Rohs Compliant: Yes |Onsemi 1N4748ATR. | Newark Electronics |
Diode Zener Single 22V 5% 1W 2-Pin DO-41 T/R | Avnet America |
Diode, Fairchild, 1N4748ATR | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 22V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 |
Zener Tolerance | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175 C |
Product Range | - |
Packaging | Cut Tape |
1N4748A Series 1.3 W 22 V 200 mA 5 % Tolerance Through Hole Zener Diode - DO-41 | Future Electronics |
Diode, Zener, Vr 22V, If 200mA, Pkg DO-41,Vf 1.2V, Tj +175degc, Cs 205mA, Pd 1.3W | Vishay / Small Signal & Opto Products (SSP) 1N4748A-TR | RS Americas |
1.0W 22V 5% DO41/GL Z-DIODE | TTI Europe |
ZENER DIODE, 1.3W, 22V, DO-41 | Farnell |
Diode Zener Single 22V 5% 1.3W 2-Pin DO-41 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 1N4748ATR?
Additional datasheets, footprints and schematics for 1N4748ATR are listed on our Part Details page. You can also find images and similar parts to 1N4748ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4748ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4748ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4748ATR fall under?
The 1N4748ATR is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4748ATR when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4748ATR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4748ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4748ATR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and RS have stock available or on a lead time for 1N4748ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4748ATR often in real-time on the comparison pages.
What if I can't find stock of 1N4748ATR?
You can fill out our help required form which you can use to request a quote for 1N4748ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.