Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0213
|
45,924
in stock
|
Buy Now | |
Future Electronics
from US$0.0162
|
231,000
in stock
|
Buy Now | |
element14
from US$0.0228
|
45,699
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
11,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
8,170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0084
|
5,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.0127
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0149
|
-
|
Buy Now | |
Avnet Asia
from US$0.0156
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N4448WS |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-323FL |
1N4448WS Series 150 mA 75 V 200 mW Surface Mount Small Signal Diode - SOD-323F | Future Electronics |
DIODE, SMALL SIGNAL, 75V, SOD-323F | Farnell |
Small Signal Diode/Reel |Onsemi 1N4448WS | Newark Electronics |
Diode Small Signal Switching 100V 150mA 2-Pin SOD-323F T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 200 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 250 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2.5 µA |
TotalCapacitance CT (pF) | 4 pF |
VF(V) Max @ IF=100mA | 1 |
V(BR)R (V) Min @IR=100?A | 75 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
CT(pF) Max @ VR = 0V, f = 1MHz | 4 |
Where can I find additional details, specifications and documents for a 1N4448WS?
Additional datasheets, footprints and schematics for 1N4448WS are listed on our Part Details page. You can also find images and similar parts to 1N4448WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448WS fall under?
The 1N4448WS is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448WS when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448WS you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4448WS have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Distrelec and Newark Electronics have stock available or on a lead time for 1N4448WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448WS often in real-time on the comparison pages.
What if I can't find stock of 1N4448WS?
You can fill out our help required form which you can use to request a quote for 1N4448WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.