Status: | Unknown |
---|---|
Series: | 1N4151 |
RoHS: | Unknown |
Prices starting from US$0.0030
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
1,003
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
158,003
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0239
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0240
|
40,000
in stock
|
Buy Now | |
element14
from US$0.0353
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.0191
|
-
|
Buy Now | |
Avnet America
from US$0.0119
|
-
|
Buy Now | |
Microchip Technology
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.0163
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Applications |
---|
Extreme fast switches |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N4151 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
VISHAY SEMICONDUCTOR 1N4151TR | Rapid Electronics |
Switching Diode, 75V, 500mA, 2ns | RS |
DIODE, SMALL SIG, AEC-Q101, SINGLE, 75V | element14 |
Small Signal Diode, 75V, 0.15A, Do-204Ah | Newark Electronics |
1N4151 Series 50 V 150 mA Through Hole Small Signal Fast Switching Diode -DO-35 | Future Electronics |
Diode Small Signal Switching 75V 150mA 2-Pin DO-35 T/R | Avnet America |
.3 A 75V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4151TR?
Additional datasheets, footprints and schematics for 1N4151TR are listed on our Part Details page. You can also find images and similar parts to 1N4151TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4151TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4151TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4151TR fall under?
The 1N4151TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4151TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4151TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4151TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4151TR have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for 1N4151TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4151TR often in real-time on the comparison pages.
What if I can't find stock of 1N4151TR?
You can fill out our help required form which you can use to request a quote for 1N4151TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.