Status: | Unknown |
---|---|
Series: | 1N4148WS |
RoHS: | Compliant |
Prices starting from US$0.0185
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0299
|
8,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0196
|
500,000
in stock
|
Buy Now | |
Rutronik
from US$0.0185
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
23,014
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
18,570
in stock
|
Buy Now | |
Farnell
from US$0.0349
|
18,565
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
9,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.0257
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Fast switching diodes |
AEC-Q101 qualified available |
Datasheet |
---|
1N4148WS |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.15 A 100V SOD323 | TTI Europe |
SI-DIODE 0,15A 100V SOD323 | Rutronik |
Switching Diode, 100V 150Ma Sod-323 | Newark Electronics |
1N4148WS Series Single 100 V 150 mA Surface Mount Switching Diode - SOD-323 | Future Electronics |
DIODE, SMALL SIGNAL, 0.15A, 100V, SOD323 | element14 |
Vishay Switching Diode 150mA 100V SOD-323 | Distrelec |
SWITCHING DIODE GENPURP SOD323-E3 | RS |
Diode Small Signal Switching 100V 150mA 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4148WS-E3-18?
Additional datasheets, footprints and schematics for 1N4148WS-E3-18 are listed on our Part Details page. You can also find images and similar parts to 1N4148WS-E3-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148WS-E3-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148WS-E3-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148WS-E3-18 fall under?
The 1N4148WS-E3-18 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148WS-E3-18 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148WS-E3-18 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148WS-E3-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 1N4148WS-E3-18 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 1N4148WS-E3-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148WS-E3-18 often in real-time on the comparison pages.
What if I can't find stock of 1N4148WS-E3-18?
You can fill out our help required form which you can use to request a quote for 1N4148WS-E3-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.