Status: | Unknown |
---|---|
Series: | 1M Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 1M Series |
Contact Current Max | 100mA |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 20V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Bat |
Bush Diameter | 6.22mm |
Bush Thread Length | 7.1mm |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
External Depth | 12.7mm |
External Length / Height | 6.86mm |
External Width | 12.7mm |
Height | 6.86mm |
Lever Length | 6.46mm |
No. of Electrical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Switching Power Max | 0.4VA |
Tab Blade Thickness | 1.27mm |
Status: | Unknown |
---|---|
Series: | 1MS Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 1MS Series |
Contact Current Max | 100mA |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
RoHS Compliant | Yes |
Switch, Toggle, Spdt, 100Ma, 20V | Newark Electronics |
SWITCH, PCB, SPDT, HORIZ | element14 |
Where can I find additional details, specifications and documents for a 1MS1T2B4M6RE?
Additional datasheets, footprints and schematics for 1MS1T2B4M6RE are listed on our Part Details page. You can also find images and similar parts to 1MS1T2B4M6RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1MS1T2B4M6RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MS1T2B4M6RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1MS1T2B4M6RE fall under?
The 1MS1T2B4M6RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1MS1T2B4M6RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1MS1T2B4M6RE you can contact the distributor directly for product support, shipping queries etc.
Is the 1MS1T2B4M6RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1MS1T2B4M6RE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1MS1T2B4M6RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1MS1T2B4M6RE often in real-time on the comparison pages.
What if I can't find stock of 1MS1T2B4M6RE?
You can fill out our help required form which you can use to request a quote for 1MS1T2B4M6RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.