Status: | Unknown |
---|---|
Series: | 1KAB Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.90
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.2A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | 1KAB Series |
SVHC | No SVHC (17-Dec-2015) |
Diode Mounting Type | Through Hole |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 1KAB10E.?
Additional datasheets, footprints and schematics for 1KAB10E. are listed on our Part Details page. You can also find images and similar parts to 1KAB10E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1KAB10E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1KAB10E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1KAB10E. fall under?
The 1KAB10E. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1KAB10E. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1KAB10E. you can contact the distributor directly for product support, shipping queries etc.
Is the 1KAB10E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1KAB10E. have stock available?
Authorised distributors including element14 have stock available or on a lead time for 1KAB10E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1KAB10E. often in real-time on the comparison pages.
What if I can't find stock of 1KAB10E.?
You can fill out our help required form which you can use to request a quote for 1KAB10E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.