Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$158.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$221.51
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$193.59
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$257.59
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
24
in stock
|
Buy Now | |
Electro Enterprises
from US$158.74
|
21
in stock
|
Buy Now | |
Farnell
from US$271.27
|
20
in stock
|
Buy Now | |
Avnet America
from US$160.23
|
-
|
Buy Now | |
RS Americas
from US$234.76
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Zinc Alloy |
Number of Modules | 3 |
Mounting Hardware | Without |
Comment | Seal Boot Retention. Plate Kit, 12 Pos.Quadrax |
Accessory Type | Seal Boot Retention |
Product Type | Accessory |
Rack&panel Conn Seal Boot Ret Plate Kit 12 Pos |Amp Te Connectivity 1996544-2 | Newark Electronics |
Rack&Panel Conn Seal Boot Ret Plate Kit 12 Pos | Rapid Electronics |
TE Connectivity Seal Boot Ret. Plate Kit 12 Pos.Quadrax | Distrelec |
SEAL BOOT RET. PLATE KIT, 12 POS.QUADRAX | Farnell |
Connector Accessories 12POS Seal Boot Retention Plate Aluminum Alloy | Avnet America |
Seal Boot Ret. Plate Kit, 12 Pos.Quadrax | TE Connectivity 1996544-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Seal Retainer |
---|---|
For Use With | 12 Position Quadrax Rectangular Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1996544-2?
Additional datasheets, footprints and schematics for 1996544-2 are listed on our Part Details page. You can also find images and similar parts to 1996544-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996544-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996544-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996544-2 fall under?
The 1996544-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1996544-2 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996544-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996544-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996544-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 1996544-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996544-2 often in real-time on the comparison pages.
What if I can't find stock of 1996544-2?
You can fill out our help required form which you can use to request a quote for 1996544-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.