Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$48.61
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$37.32
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$55.56
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$34.20
|
52
in stock
|
Buy Now | |
Electro Enterprises
from US$22.63
|
2
in stock
|
Buy Now | |
Avnet America
from US$29.56
|
-
|
Buy Now | |
Sager
from US$32.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Beryllium Copper |
Body Plating Material | Gold |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
RF Contact Spacing | .135in, 3.43mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 40GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
RF Interface | SMPM |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Cable Type | RG 405 Semi-Rigid |
Connectors Smpm Str Backpln .086 Cable Plug |Amp Te Connectivity 1996328-1 | Newark Electronics |
Connectors SMPM STR BACKPLN .086 CABLE PLUG | Rapid Electronics |
TE Connectivity SMPM STR CABLE JACK (F) RF Connectors / | Distrelec |
Conn SMPM F Solder ST Cable Mount Gold Over Nickel | Avnet America |
RF Connectors / Coaxial Connectors SMPM STR BACKPLN .086 CABLE PLUG | Sager |
Where can I find additional details, specifications and documents for a 1996328-1?
Additional datasheets, footprints and schematics for 1996328-1 are listed on our Part Details page. You can also find images and similar parts to 1996328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996328-1 fall under?
The 1996328-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996328-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996328-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 1996328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996328-1 often in real-time on the comparison pages.
What if I can't find stock of 1996328-1?
You can fill out our help required form which you can use to request a quote for 1996328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.