Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$716.00
Shell Plating Material | Electroless Nickel |
---|---|
Keying | 130 |
Preloaded | Yes |
Release Style | Front |
Contact Arrangement Code (Module B) | Blank (Dummy) |
Contact Arrangement Code (Module A) | 120T2 |
Contact Type | Socket |
Contact Arrangement Code (Module C) | 85 |
Clinch Nut Size | 11841 |
Polarized | Yes |
Clinch Nut Quantity | 10 |
Clinch Nuts | With |
Hardware Type | Flathead Screws |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Sealable | No |
Rack & Panel Connector Shell Size | 2 |
Rack&panel Conn A600,sz2R,120T/Blnk /85 Eni 10 |Amp Te Connectivity 1996253-1 | Newark Electronics |
Rack&Panel Conn A600 SZ2R 120T/BLNK /85 ENI 10 | Rapid Electronics |
TE Connectivity A600 SZ2R 120T/BLNK/85 eNi 10 Rack & Panel Connectors A600 SZ2R 120T/BLNK /85 ENI 10 6-62C/N | Distrelec |
Conn Rack and Panel ARINC 600 RCP 130 POS Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors A600,SZ2R,120T/BLNK /85 ENI 10 6-62C/N | Sager |
Status: | Unknown |
---|---|
Series: | ARINC 600 Series |
RoHS: | Unknown |
Product Range | ARINC 600 Series |
---|---|
No. of Contacts | - |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | - |
No. of Rows | - |
Row Pitch | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1996253-1?
Additional datasheets, footprints and schematics for 1996253-1 are listed on our Part Details page. You can also find images and similar parts to 1996253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996253-1 fall under?
The 1996253-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996253-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996253-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1996253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996253-1 often in real-time on the comparison pages.
What if I can't find stock of 1996253-1?
You can fill out our help required form which you can use to request a quote for 1996253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.