Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | 4 |
---|---|
Number of Inserts | 3 |
Contact Arrangement Code (Module B) | 106 |
Contact Arrangement Code (Module C) | 106 |
Contact Arrangement Code (Module A) | 88 |
Signal Contacts | Without |
Clinch Nut Size | 14702 |
Clinch Nuts | With |
Hardware Type | Bushing |
Custom Order Code | 201 |
Shell Mounting Modification | 33 |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Sealable | Yes |
Rm3R88P106P106P-3304 (201) |Amp Te Connectivity 1996220-3 | Newark Electronics |
ARINC 404 1996220-3 | Avnet America |
Rack & Panel Connectors RM3R88P106P106P-3304 (201) | Sager |
Where can I find additional details, specifications and documents for a 1996220-3?
Additional datasheets, footprints and schematics for 1996220-3 are listed on our Part Details page. You can also find images and similar parts to 1996220-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996220-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996220-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996220-3 fall under?
The 1996220-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996220-3 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996220-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996220-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996220-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1996220-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996220-3 often in real-time on the comparison pages.
What if I can't find stock of 1996220-3?
You can fill out our help required form which you can use to request a quote for 1996220-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.