Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$593.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$836.43
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$695.30
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$917.44
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$729.00
|
1
in stock
|
Buy Now | |
Farnell
from US$938.84
|
1
in stock
|
Buy Now | |
Avnet America
from US$593.99
|
-
|
Buy Now | |
Sager
from US$660.69
|
-
|
Buy Now |
Shell Plating Material | Electroless Nickel |
---|---|
Preloaded | No |
Keying | 99 |
Release Style | Rear |
Contact Arrangement Code (Module B) | Blank (Dummy) |
Contact Arrangement Code (Module C) | 85 |
Contact Arrangement Code (Module A) | 150 |
Polarized | Yes |
Clinch Nuts | Without |
Hardware Type | Sems Washer |
Comment | Contact(s) included, not installed. |
Sealable | No |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Rack & Panel Connector Shell Size | 2 |
Rack & Panel Connectors Arinc 600 Sz 2 Plug |Amp Te Connectivity 1996165-1 | Newark Electronics |
Rack&Panel Connectors ARINC 600 SZ 2 PLUG | Rapid Electronics |
TE Connectivity ARINC 600 SZ 2 PLUG Rack & Panel Connectors ARINC 600 SZ 2 PLUG | Distrelec |
CONNECTOR HOUSING, ALUMINIUM BODY, PANEL | Farnell |
Conn Rack and Panel ARINC 600 PIN Crimp Panel Mount | Avnet America |
Rack & Panel Connectors ARINC 600 SZ 2 PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1996165-1?
Additional datasheets, footprints and schematics for 1996165-1 are listed on our Part Details page. You can also find images and similar parts to 1996165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996165-1 fall under?
The 1996165-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996165-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996165-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1996165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996165-1 often in real-time on the comparison pages.
What if I can't find stock of 1996165-1?
You can fill out our help required form which you can use to request a quote for 1996165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.