Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Lens Shape | - |
---|---|
Switch Lens Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | 19 Series |
Indicator Lens Colour | Red |
Lens, Flat, Plastic, Square, 7.3x7.3mm, Illuminative, Transparent, Red | EAO 19-951.2 | RS Americas |
Lens red 7,3x7,3 plastic translucent | RS |
LENS, SQUARE, RED | element14 |
Lens, Square, Red | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ RED TRAN | Sager |
Druckhaube rot 7,3x7,3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 19-951.2?
Additional datasheets, footprints and schematics for 19-951.2 are listed on our Part Details page. You can also find images and similar parts to 19-951.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-951.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-951.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-951.2 fall under?
The 19-951.2 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 19-951.2 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-951.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-951.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-951.2 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 19-951.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-951.2 often in real-time on the comparison pages.
What if I can't find stock of 19-951.2?
You can fill out our help required form which you can use to request a quote for 19-951.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.