Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1993154001,
7-1191443-6 |
Material | Medical Grade Crosslinked Polyolefin |
---|---|
Fluid Type | Water, Medical Fluids |
Flexibility | Flexible |
Shrink Ratio | 4:1 |
Color | Clear |
Recovered Inside Diameter (Max) | 9.53mm, .375in |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Recovered Wall Thickness (Nominal) | .03in, .76mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Stick, Cut Piece, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT5000 |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 110°C |
Resistant To | Fluids, Radiation Sterilization, Impact, Strain |
Shrink Temperature (Min) | 110°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT5000-3/4-X-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 1993154001?
Additional datasheets, footprints and schematics for 1993154001 are listed on our Part Details page. You can also find images and similar parts to 1993154001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1993154001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1993154001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1993154001 fall under?
The 1993154001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1993154001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1993154001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1993154001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1993154001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1993154001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1993154001 often in real-time on the comparison pages.
What if I can't find stock of 1993154001?
You can fill out our help required form which you can use to request a quote for 1993154001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.