Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Termination Area Plating Material | None |
---|---|
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Wire Size | 20 – 16AWG, .5 – 1.25mm² |
Wire Size Search | .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, 18AWG, 17AWG, 20AWG, .85mm², .75mm² |
Wire Insulation Diameter | .09 – .126in, 2.3 – 3.2mm |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Receptacle Style | 90° |
Sealable | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1989906-1?
Additional datasheets, footprints and schematics for 1989906-1 are listed on our Part Details page. You can also find images and similar parts to 1989906-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1989906-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1989906-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1989906-1 fall under?
The 1989906-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1989906-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1989906-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1989906-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1989906-1 have stock available?
There is no stock from authorised distributors for 1989906-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1989906-1 often in real-time on the comparison pages.
What if I can't find stock of 1989906-1?
You can fill out our help required form which you can use to request a quote for 1989906-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.