Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Receptacle Terminal Stock Thickness | .32mm, .013in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Special Order: .250 SRS FASTIN-ON REC. Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 17 AWG Wire Size: .32 – 1.04 mm² Terminal Orientation: Straight Contact Base Material: Brass Receptacle 22 – 17 AWG .32 – 1.04 mm² Straight | Quick Disconnect | Part Number: 1989879-1 | Internal Number: 1989879-1 | Brass | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1989879-1?
Additional datasheets, footprints and schematics for 1989879-1 are listed on our Part Details page. You can also find images and similar parts to 1989879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1989879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1989879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1989879-1 fall under?
The 1989879-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1989879-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1989879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1989879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1989879-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1989879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1989879-1 often in real-time on the comparison pages.
What if I can't find stock of 1989879-1?
You can fill out our help required form which you can use to request a quote for 1989879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.