Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Interface Plating | Tin (Sn) |
---|---|
Terminal Primary Locking Feature | Locking Lance |
Typical Current Rating | 30A |
Wire Size Search | 2.5mm², 3mm², 4mm² |
Mating Tab Thickness | .031in, .8mm |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.7 – 3.7mm |
Mating Tab Width | 2.8mm, .110in |
Wire Size | 2.5 – 4mm² |
Operating Voltage | 12V |
Nominal Voltage Architecture | 12V |
Vibration Class Level | 25G |
Sealable | No |
Termination Method | Crimp |
Operating Temperature (Max) | 230°F, 125°C, 110°C, 212°F, 221°F, 257°F, 100°C, 105°C, 120°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 1989304-1?
Additional datasheets, footprints and schematics for 1989304-1 are listed on our Part Details page. You can also find images and similar parts to 1989304-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1989304-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1989304-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1989304-1 fall under?
The 1989304-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Busbars & Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1989304-1 when available in the Busbars & Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1989304-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1989304-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1989304-1 have stock available?
There is no stock from authorised distributors for 1989304-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1989304-1 often in real-time on the comparison pages.
What if I can't find stock of 1989304-1?
You can fill out our help required form which you can use to request a quote for 1989304-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.