Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.97
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$25.86
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$16.70
|
192
in stock
|
Buy Now | |
Farnell
from US$27.24
|
154
in stock
|
Buy Now | |
Heilind Electronics
-
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
6
in stock
|
Buy Now | |
Avnet America
from US$19.98
|
-
|
Buy Now | |
RS Americas
from US$24.84
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Seal Material | EPDM |
---|---|
Wiring Pattern | Cat 5 |
IP Rating | IP65/67 |
Shielded | Yes |
Comment | Frame, Push-Pull |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Modular Jacks & Plugs Accessory Type | Frame Kit (Push Pull) |
Modular Jacks & Plugs Products | Accessories |
Frame Kit Type | SL-Series 110 Connect Jack |
Modular Conn/Ethernet Conn RJ45 Cat5 FEM | Rapid Electronics |
TE Connectivity IP65/67 PUSH-PULL FRAME CAT5 Modular Connectors / Ethernet Connectors RJ45 Cat5 FEM | Distrelec |
Plastic Frame kit with SL-S eries 110 connect jack | Heilind Electronics |
Connector Accessories Shielded Frame Kit Polybutylene Terephthalate Black | Avnet America |
Connector, Ip65/67 Push-Pull Frame Cat5 | TE Connectivity 1987674-1 | RS Americas |
Ip65/67 Push-Pull Frame Cat5 |Amp Te Connectivity 1987674-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Frame Kit |
---|---|
For Use With | AMP IP65/67 Field Installation RJ45 Push-Pull Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1987674-1?
Additional datasheets, footprints and schematics for 1987674-1 are listed on our Part Details page. You can also find images and similar parts to 1987674-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987674-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987674-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987674-1 fall under?
The 1987674-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Circular Ethernet Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1987674-1 when available in the Circular Ethernet Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987674-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987674-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987674-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1987674-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987674-1 often in real-time on the comparison pages.
What if I can't find stock of 1987674-1?
You can fill out our help required form which you can use to request a quote for 1987674-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.