Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.80
Wiring Pattern | RJ45 |
---|---|
IP Rating | IP20 |
Shielded | No, Yes |
Comment | IP20 Frame CAT6 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1 |
Frame Kit Type | AMP-TWIST 6S SL Jack |
Modular Jacks & Plugs Products | Accessories |
Modular Jacks & Plugs Accessory Type | Frame Kit (IP20) |
Modular Conn/Ethernet Conn RJ45 SFP Cages | Rapid Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6 | Farnell |
AMP1987671-1 | Avnet America |
Connector, Ip20 Frame Cat6 | TE Connectivity 1987671-1 | RS Americas |
Ip20 Frame Cat6 |Amp Te Connectivity 1987671-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1987671-1?
Additional datasheets, footprints and schematics for 1987671-1 are listed on our Part Details page. You can also find images and similar parts to 1987671-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987671-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987671-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987671-1 fall under?
The 1987671-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Circular Ethernet Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1987671-1 when available in the Circular Ethernet Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987671-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987671-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987671-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1987671-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987671-1 often in real-time on the comparison pages.
What if I can't find stock of 1987671-1?
You can fill out our help required form which you can use to request a quote for 1987671-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.