Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Stackable | Yes |
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 6.2mm |
Connector Height | .244in, 6.2mm |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
PCB Mount Retention | Without |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
4P Hv100 Rec Con, Smd, Au, W/O P&p, Reel |Te Connectivity 1987001-4 | Newark Electronics |
Conn Board to Board RCP 4 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 4P Hv100 Rec Con, Smd, Au, W/O P&P, Reel | TE Connectivity 1987001-4 | RS Americas |
Special Order: 4P HV100 REC CON, SMD, Au, w/o P&P, REEL PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 1987001-4 | Internal Number: 1987001-4 | TE Connectivity | TE Store |
4P HV100 REC CON, SMD, AU, W/O P&P, REEL | Farnell |
Where can I find additional details, specifications and documents for a 1987001-4?
Additional datasheets, footprints and schematics for 1987001-4 are listed on our Part Details page. You can also find images and similar parts to 1987001-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987001-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987001-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987001-4 fall under?
The 1987001-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1987001-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987001-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987001-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987001-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1987001-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987001-4 often in real-time on the comparison pages.
What if I can't find stock of 1987001-4?
You can fill out our help required form which you can use to request a quote for 1987001-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.