Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Interlock | Without |
---|---|
Number of Positions | 4 |
Wire Entry Angle | Bottom |
Number of Rows | 1 |
Closed End | Without |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Housing Material | PA 66 |
Centerline (Pitch) | 7.62mm, .3in |
Housing Color | Green |
Screwless Terminal Block | No |
Screw Material | Copper Alloy |
Screw Size | M2 |
Screw Plating Material | Nickel |
Screw Flange | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector Style | Plug |
Block Type | None |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1986821-4?
Additional datasheets, footprints and schematics for 1986821-4 are listed on our Part Details page. You can also find images and similar parts to 1986821-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986821-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986821-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986821-4 fall under?
The 1986821-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986821-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986821-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986821-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986821-4 have stock available?
There is no stock from authorised distributors for 1986821-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986821-4 often in real-time on the comparison pages.
What if I can't find stock of 1986821-4?
You can fill out our help required form which you can use to request a quote for 1986821-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.