Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,105
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
1,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,105
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
1,105
in stock
|
Buy Now | |
TE Store
from US$1.24
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Pin Length | 10.6mm, .417in |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 2A |
Wire Size | .5 – 1.5mm², 14 – 26AWG |
PCB Tail Length | .1377in, 3.5mm |
Voltage | 150VAC |
Current Rating (Max) | 2A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Housing Material | Polyamide |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Circuit Application | Signal |
Packaging Quantity | 150 |
Connector Style | Header |
Connector System | Wire-to-Component |
Block Type | Straight |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Pluggable Terminal Blocks Unshrded Wide Hdr 3.5Mm |Amp Te Connectivity 1986718-4 | Newark Electronics |
Pluggable Terminal Blocks UNSHRDED WIDE HDR 3.5MM | Rapid Electronics |
TE Connectivity HEADER 4P 3.5 PCB 16.5 H WB Pluggable Te | Distrelec |
HEADER, 4P, 3.5 PCB 16.5 H WB Terminal Block Connector Type: Header Connector System: Wire-to-Component Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Component 4 .138" | PCB Terminal Block | Part Number: 1986718-4 | Internal Number: 1986718-4 | .138" | TE Connectivity | TE Store |
Conn | RS |
Conn Unshrouded Header HDR 4 POS 3.5mm Solder ST Thru-Hole | Avnet America |
Terminal Block Connector, PCB, WideFlange, Sld,4Pole,3.5mm, Green,2A,150V, PA | TE Connectivity 1986718-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1986718-4?
Additional datasheets, footprints and schematics for 1986718-4 are listed on our Part Details page. You can also find images and similar parts to 1986718-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986718-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986718-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986718-4 fall under?
The 1986718-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986718-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986718-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986718-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986718-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1986718-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986718-4 often in real-time on the comparison pages.
What if I can't find stock of 1986718-4?
You can fill out our help required form which you can use to request a quote for 1986718-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.