Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
2,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,350
in stock
|
Buy Now | |
Farnell
from US$0.68
|
1,900
in stock
|
Buy Now | |
TE Store
from US$0.86
|
1,570
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | Without |
Number of Rows | 1 |
Number of Positions | 3 |
Contact Base Material | Copper Alloy |
Pin Length | 7mm, .275in |
Contact Mating Area Plating Thickness | 1 – 3µm |
Contact Current Rating (Max) | 2A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin over Copper Alloy |
PCB Tail Length | .1377in, 3.5mm |
Wire Size | 24 – 16AWG, .5 – 1.5mm² |
Voltage | 150VAC |
Current Rating (Max) | 2A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Signal |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Header Type | Pin Header |
Sealable | No |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks Unshrded Std Hdr 3.5Mm |Amp Te Connectivity 1986717-3 | Newark Electronics |
Pluggable Terminal Blocks UNSHRDED STD HDR 3.5MM | Rapid Electronics |
TE Connectivity HEADER 3P 3.5mm 12.5 H Pluggable Termina | Distrelec |
CONN, HEADER, 3POS, 1ROW, 3.5MM, TH | Farnell |
HEADER, 3P, 3.5mm 12.5 H Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 3 .138" | PCB Terminal Block | Part Number: 1986717-3 | Internal Number: 1986717-3 | .138" | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 3 POS 3.5mm Solder ST Thru-Hole | Avnet America |
Terminal Block Connector, PCB, Single Level, Solder,3 Pos,3.5mm, Green,2A,150V | TE Connectivity 1986717-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1986717-3?
Additional datasheets, footprints and schematics for 1986717-3 are listed on our Part Details page. You can also find images and similar parts to 1986717-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986717-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986717-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986717-3 fall under?
The 1986717-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986717-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986717-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986717-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986717-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1986717-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986717-3 often in real-time on the comparison pages.
What if I can't find stock of 1986717-3?
You can fill out our help required form which you can use to request a quote for 1986717-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.