Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
460
in stock
|
Buy Now | |
Distrelec
from US$3.70
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
21
in stock
|
Buy Now | |
element14
from US$2.98
|
21
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now |
Color | Green |
---|---|
Lever Color | Orange |
Interlock | Without |
Stacking Configuration | Side Stackable |
Number of Positions | 4 |
Threaded Flange | Without |
Number of Rows | 1 |
Wire Entry Angle | Top |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Contact Base Material | Stainless Steel |
Wire Size | 20 – 16AWG, .5 – 1.5mm² |
Voltage | 150VAC |
Current Rating (Max) | 2A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Signal |
Packaging Quantity | 150 |
Block Type | Spring Terminal Block |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Plug |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Pluggable Terminal Blocks SPRING TYP FLUSH MNT | Rapid Electronics |
TE Connectivity Flush Mt Plug Spring Conn 4P 3.50mm Plug | Distrelec |
Terminal Block, Spring, 4 Position, 20-16Awg | Newark Electronics |
TERMINAL BLOCK, SPRING, 4 POSITION, 20-16AWG | element14 |
Conn Terminal Block F 4 POS 3.5mm ST Cable Mount 2A | Avnet America |
Terminal Block Connector, Plug, Spring,4Pole,3.5mm,20-16AWG, Green,2A,150V, PA | TE Connectivity 1986716-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1986716-4?
Additional datasheets, footprints and schematics for 1986716-4 are listed on our Part Details page. You can also find images and similar parts to 1986716-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986716-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986716-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986716-4 fall under?
The 1986716-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986716-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986716-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986716-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986716-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1986716-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986716-4 often in real-time on the comparison pages.
What if I can't find stock of 1986716-4?
You can fill out our help required form which you can use to request a quote for 1986716-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.