Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.46
|
957
in stock
|
Buy Now | |
Rapid Electronics
from US$5.55
|
957
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
957
in stock
|
Buy Now | |
Distrelec
from US$5.29
|
957
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
element14
from US$6.22
|
-
|
Buy Now | |
TE Store
from US$7.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Lever Color | Orange |
Interlock | Without |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Top |
Threaded Flange | Without |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Base Material | Stainless Steel |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Contact Current Rating (Max) | 2A |
Wire Size | 20 – 16AWG, .5 – 1.5mm² |
Voltage | 150VAC |
Current Rating (Max) | 2A |
Housing Color | Green |
Centerline (Pitch) | 3.5mm, .138in |
Housing Material | PA 66 |
Screw Flange | Without |
Mounting Angle | Vertical |
Screwless Terminal Block | Yes |
Circuit Application | Signal |
Packaging Quantity | 100 |
Connector Style | Plug |
Wire Protection | With |
Block Type | Spring Terminal Block |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Spring Typ Flush Mnt |Amp Te Connectivity 1986716-6 | Newark Electronics |
Pluggable Terminal Blocks SPRING TYP FLUSH MNT | Rapid Electronics |
TE Connectivity Flush Mt Plug Spring Conn 6P 3.50mm Plug | Distrelec |
Conn Terminal Block F 6 POS 3.5mm ST Cable Mount 2A | Avnet America |
TERMINAL BLOCK, SPRING, 6POS, 20-16AWG | element14 |
Special Order: Flush Mt Plug Spring Conn 6P 3.50mm Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 6 .138" | PCB Terminal Block | Part Number: 1986716-6 | Internal Number: 1986716-6 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986716-6?
Additional datasheets, footprints and schematics for 1986716-6 are listed on our Part Details page. You can also find images and similar parts to 1986716-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986716-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986716-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986716-6 fall under?
The 1986716-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986716-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986716-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986716-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986716-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1986716-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986716-6 often in real-time on the comparison pages.
What if I can't find stock of 1986716-6?
You can fill out our help required form which you can use to request a quote for 1986716-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.