Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.76
|
198
in stock
|
Buy Now | |
TE Store
from US$75.39
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$56.44
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$48.10
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$49.80
|
198
in stock
|
Buy Now | |
Farnell
from US$51.82
|
159
in stock
|
Buy Now | |
Avnet America
from US$44.71
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacking Configuration | Side Stackable |
Number of Rows | 2 |
Wire Entry Angle | Side |
Number of Positions | 4 |
Contact Current Rating (Max) | 130A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Copper Alloy |
Wire Size | 20 – 1AWG, .5 – 41mm² |
PCB Tail Length | .197in, 5mm |
Current Rating (Max) | 130A |
Voltage | 600VAC |
Centerline (Pitch) | 15mm, .591in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Locating Posts | With |
Screw Plating Material | Nickel |
Screw Size | M5 |
Screw Material | Steel |
Mounting Angle | Straight |
Screwless Terminal Block | No |
Screw Flange | Without |
Circuit Application | Power & Signal |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Wire Protection | With |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
PWR TB 2PIN 4P,15.00 PCB W/PEG Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .591 in Centerline (Pitch): 15 mm Header Wire-to-Board 4 .591" | PCB Terminal Block | Part Number: 1986714-4 | Internal Number: 1986714-4 | .591" | TE Connectivity | TE Store |
Fixed Terminal Blocks 15Mm Pwr Term Blk 4P W/ |Amp Te Connectivity 1986714-4 | Newark Electronics |
Fixed Terminal Blocks 15MM PWR TERM BLK 4P W/ | Rapid Electronics |
TE Connectivity PWR TB 2PIN 4P 15.00 PCB W/PEG Fixed Ter | Distrelec |
Where can I find additional details, specifications and documents for a 1986714-4?
Additional datasheets, footprints and schematics for 1986714-4 are listed on our Part Details page. You can also find images and similar parts to 1986714-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986714-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986714-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986714-4 fall under?
The 1986714-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986714-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986714-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986714-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986714-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1986714-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986714-4 often in real-time on the comparison pages.
What if I can't find stock of 1986714-4?
You can fill out our help required form which you can use to request a quote for 1986714-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.