Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$80.11
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$88.45
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$84.19
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$86.70
|
160
in stock
|
Buy Now | |
TE Store
from US$133.50
|
78
in stock
|
Buy Now | |
Avnet America
from US$78.25
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 2 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Number of Positions | 7 |
Pin Length | 5mm, .197in |
Contact Current Rating (Max) | 130A |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .197in, 5mm |
Wire Size | .5 – 41mm², 20 – 1AWG |
Current Rating (Max) | 130A |
Voltage | 600VAC |
Housing Color | Green |
Centerline (Pitch) | .591in, 15mm |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Steel |
Screw Size | M5 |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 5 |
Packaging Method | Carton |
Wire Protection | With |
Header Type | Header Only |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Component |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks 15Mm Pwr Term Blk 7P |Amp Te Connectivity 1986713-7 | Newark Electronics |
Fixed Terminal Blocks 15MM PWR TERM BLK 7P | Rapid Electronics |
TE Connectivity PWR TB DBL PIN 7P 15.00 PCB Fixed Termin | Distrelec |
PWR TB DBL PIN 7P, 15.00 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Component Number of Positions: 7 Centerline (Pitch): .591 in Centerline (Pitch): 15 mm Header Wire-to-Component 7 .591" | PCB Terminal Block | Part Number: 1986713-7 | Internal Number: 1986713-7 | .591" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986713-7?
Additional datasheets, footprints and schematics for 1986713-7 are listed on our Part Details page. You can also find images and similar parts to 1986713-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986713-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986713-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986713-7 fall under?
The 1986713-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986713-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986713-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986713-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986713-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1986713-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986713-7 often in real-time on the comparison pages.
What if I can't find stock of 1986713-7?
You can fill out our help required form which you can use to request a quote for 1986713-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.