Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
892
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
892
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
892
in stock
|
Buy Now | |
TE Store
from US$3.37
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
4
in stock
|
Buy Now | |
element14
from US$1.65
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now |
Interlock | Without |
---|---|
Lever Color | White |
Number of Positions | 3 |
Number of Rows | 2 |
Wire Entry Angle | Side |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Pin Length | .138in, 3.5mm |
Contact Current Rating (Max) | 16A |
Contact Mount | Through Hole |
Contact Base Material | Copper Alloy |
Wire Size | 30 – 12AWG, .05 – 3mm² |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 16A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Mounting Angle | Straight |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Wire Protection | With |
Block Type | Spring Terminal Block |
Connector System | Wire-to-Board |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fixed Terminal Blocks 5.08MM S/E SPRING 3P | Rapid Electronics |
TE Connectivity SCREWLESS SW 3P 5.08 PCB Barrier Strip T | Distrelec |
TERMINAL BLOCK, WTB, 3POS, 30-12AWG | Farnell |
SCREWLESS, SW,3P,5.08 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 1986712-3 | Internal Number: 1986712-3 | .2" | TE Connectivity | TE Store |
Terminal Block, Spring, 3 Position, 30-12Awg | Newark Electronics |
TERMINAL BLOCK, SPRING, 3 POSITION, 30-12AWG | element14 |
Conn Terminal Block 3 5.08mm ST 16/ContactA | Avnet America |
Where can I find additional details, specifications and documents for a 1986712-3?
Additional datasheets, footprints and schematics for 1986712-3 are listed on our Part Details page. You can also find images and similar parts to 1986712-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986712-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986712-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986712-3 fall under?
The 1986712-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986712-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986712-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986712-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986712-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1986712-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986712-3 often in real-time on the comparison pages.
What if I can't find stock of 1986712-3?
You can fill out our help required form which you can use to request a quote for 1986712-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.