Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Number of Levels | 1 |
Number of Positions | 4 |
Number of Rows | 1 |
Terminal Material | Brass |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Length | 47.62mm, 1.875in |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Voltage | 600V |
Current Rating | 20A |
Current Rating (Max) | 20A |
Centerline (Pitch) | 11.1mm, .438in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-2 |
Mounting Options | None |
Screw Material | Steel |
Screw Size | 6-32 |
Screw Plating Material | Zinc |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Top Hardware | Binding Combo Head |
Mounting Angle | Vertical |
Mounting Ears | Without |
Packaging Quantity | 140 |
Packaging Method | Package |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Extended Printed Circuit Pin |
Operating Temperature Range | -60 – 105°C, -76 – 221°F |
Ssb7Tp040402=Term Block Assy |Te Connectivity 1986563-4 | Newark Electronics |
Barrier Strip Terminal Block Connector 4 Position 11.1mm PC Pin Straight Panel Mount 20A | Avnet America |
Special Order: SSB7TP040402=TERM BLOCK ASSY Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 11.1 mm Dual Barrier Printed Circuit Pin Wire-to-Wire 4 | Barrier Strip | Part Number: 1986563-4 | Internal Number: 1986563-4 | 11.1 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986563-4?
Additional datasheets, footprints and schematics for 1986563-4 are listed on our Part Details page. You can also find images and similar parts to 1986563-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986563-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986563-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986563-4 fall under?
The 1986563-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1986563-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986563-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986563-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986563-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1986563-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986563-4 often in real-time on the comparison pages.
What if I can't find stock of 1986563-4?
You can fill out our help required form which you can use to request a quote for 1986563-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.