Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side, Top |
Number of Rows | 1 |
Number of Positions | 7 |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 24 – 14AWG, .2 – 2mm² |
Current Rating (Max) | 16A |
Voltage | 300VAC |
Housing Color | Green |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Screw Flange | Without |
Screw Plating Material | Zinc |
Screw Material | Steel |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
Block Type | Stacking Plug |
Connector & Contact Terminates To | Wire & Cable |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector Style | Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Plug, 5.08Mm, Gn, Ss & We Same Side, 7P |Amp Te Connectivity 1986484-7 | Newark Electronics |
Conn Terminal Block PL 7 POS 5.08mm Screw ST Cable Mount 16A/Contact | Avnet America |
Conn.,Terminal Block, Plug, Front Style,5.08mm,7 Pos. | TE Connectivity 1986484-7 | RS Americas |
TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG | Farnell |
Where can I find additional details, specifications and documents for a 1986484-7?
Additional datasheets, footprints and schematics for 1986484-7 are listed on our Part Details page. You can also find images and similar parts to 1986484-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986484-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986484-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986484-7 fall under?
The 1986484-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986484-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986484-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986484-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986484-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1986484-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986484-7 often in real-time on the comparison pages.
What if I can't find stock of 1986484-7?
You can fill out our help required form which you can use to request a quote for 1986484-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.