Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Signal Positions | 7 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Assembly Length | 1.617in, 41.07mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 13 |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 36 |
Packaging Method | Tray |
Shell Type | All Plastic |
Connector System | Wire-to-Panel, Wire-to-Board |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Circular Plastic Connector, Pstd Receptacle, 13-7, Rev Sex | TE Connectivity 1986377-2 | RS Americas |
Circular Conn, Rcpt, 7Pos, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a 1986377-2?
Additional datasheets, footprints and schematics for 1986377-2 are listed on our Part Details page. You can also find images and similar parts to 1986377-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986377-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986377-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986377-2 fall under?
The 1986377-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1986377-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986377-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986377-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986377-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1986377-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986377-2 often in real-time on the comparison pages.
What if I can't find stock of 1986377-2?
You can fill out our help required form which you can use to request a quote for 1986377-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.