Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.28
|
1,756
in stock
|
Buy Now | |
Rapid Electronics
from US$8.16
|
1,756
in stock
|
Buy Now | |
Chip One Stop
from US$5.90
|
1,756
in stock
|
Buy Now | |
Distrelec
from US$7.74
|
1,756
in stock
|
Buy Now | |
RS Americas
from US$9.16
|
-
|
Buy Now | |
Boersig
from US$8.40
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 8 |
Wire Entry Angle | Side, Top |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
Contact Base Material | Phosphor Bronze |
Wire Size | .2 – 2mm², 24 – 14AWG |
Current Rating (Max) | 16A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Screw Flange | Without |
Screw Material | Steel |
Screw Plating Material | Zinc |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Front Style |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks Frtstyle Trm Blk Plg |Amp Te Connectivity 1986300-8 | Newark Electronics |
Pluggable Terminal Blocks FrtStyle Trm Blk Plg | Rapid Electronics |
TE Connectivity Plug 5.0mm Gn Sws & WE same side 8p Plug | Distrelec |
Conn.,Terminal Block, Plug, Front Style,5.0mm,8 Pos. | TE Connectivity 1986300-8 | RS Americas |
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG | Farnell |
Conn Terminal Block PL 8 POS 5mm Screw ST Cable Mount 16A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1986300-8?
Additional datasheets, footprints and schematics for 1986300-8 are listed on our Part Details page. You can also find images and similar parts to 1986300-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986300-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986300-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986300-8 fall under?
The 1986300-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986300-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986300-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986300-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986300-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1986300-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986300-8 often in real-time on the comparison pages.
What if I can't find stock of 1986300-8?
You can fill out our help required form which you can use to request a quote for 1986300-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.