Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.70
|
3,900
in stock
|
Buy Now | |
Rapid Electronics
from US$13.79
|
4,193
in stock
|
Buy Now | |
Newark Electronics
from US$13.67
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
293
in stock
|
Buy Now | |
TE Store
from US$18.50
|
65
in stock
|
Buy Now | |
Avnet America
from US$10.97
|
-
|
Buy Now | |
Boersig
from US$14.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Wire Entry Angle | Side |
Closed End | Without |
Stacked Levels | Without |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 125A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
PCB Tail Length | 4.5mm, .177in |
Wire Size | 20 – 1AWG, .5 – 41mm² |
Voltage | 600VAC |
Current Rating (Max) | 125A |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | .591in, 15mm |
Housing Color | Green |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Plating Material | Chromated |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Steel |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Wire Protection | With |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Fixed Terminal Blocks 15.0mm Green 3 posn | Rapid Electronics |
TE Connectivity Power Connector 15.0mm Green 3 posn Fixe | Distrelec |
Fixed Terminal Blocks 15.0Mm Green 3 Posn |Amp Te Connectivity 1986242-3 | Newark Electronics |
Power Connector, 15.0mm, Green, 3 posn Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .591 in Centerline (Pitch): 15 mm Header Wire-to-Board 3 .591" | PCB Terminal Block | Part Number: 1986242-3 | Internal Number: 1986242-3 | .591" | TE Connectivity | TE Store |
Conn Terminal Block 3 POS 15mm Solder ST Thru-Hole 125A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1986242-3?
Additional datasheets, footprints and schematics for 1986242-3 are listed on our Part Details page. You can also find images and similar parts to 1986242-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986242-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986242-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986242-3 fall under?
The 1986242-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986242-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986242-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986242-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986242-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1986242-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986242-3 often in real-time on the comparison pages.
What if I can't find stock of 1986242-3?
You can fill out our help required form which you can use to request a quote for 1986242-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.