Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Height | 4.75mm |
Length | 14.3mm |
Housing Material | Polyamide 66 |
Centerline (Pitch) | 8.5mm, .334in |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug: 1983659 |
Comment | Quantity required based on connector being used. |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Product Type | Accessory |
Glow Wire Rating | Glow Wire |
Sealable | No |
Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2P Double Lock |Te Connectivity 1983666-1 | Newark Electronics |
2P DOUBLE LOCK | Avnet America |
Where can I find additional details, specifications and documents for a 1983666-1?
Additional datasheets, footprints and schematics for 1983666-1 are listed on our Part Details page. You can also find images and similar parts to 1983666-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1983666-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1983666-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1983666-1 fall under?
The 1983666-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1983666-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1983666-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1983666-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1983666-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1983666-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1983666-1 often in real-time on the comparison pages.
What if I can't find stock of 1983666-1?
You can fill out our help required form which you can use to request a quote for 1983666-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.