Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
4,841
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
4,841
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
4,841
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
4,841
in stock
|
Buy Now | |
Farnell
from US$1.98
|
3,900
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .71in, 18mm |
Housing Material | PBT |
Mounting Style | Free Hanging |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminals Straight Faston Housing Kit (-) |Amp Te Connectivity 1982859-1 | Newark Electronics |
Terminals Straight Faston Housing Kit (-) | Rapid Electronics |
TE Connectivity FASTON HOUSING Terminals Straight Faston | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
AMP1982859-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1982859-1?
Additional datasheets, footprints and schematics for 1982859-1 are listed on our Part Details page. You can also find images and similar parts to 1982859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982859-1 fall under?
The 1982859-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1982859-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982859-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1982859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982859-1 often in real-time on the comparison pages.
What if I can't find stock of 1982859-1?
You can fill out our help required form which you can use to request a quote for 1982859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.