Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Number of Columns | 5 |
Backplane Architecture | Backplane |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
CompactPCI Designation | None |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Natural |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Z-Pack Slim Uhd Power 5 Pos Pl |Amp Te Connectivity 1982260-5 | Newark Electronics |
Z-PACK Slim UHD Power 5 pos pl | TE Connectivity 1982260-5 | RS Americas |
Z-PACK SLIM UHD POWER 5 POS PL | Farnell |
Conn Backplane RCP 5Power POS Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1982260-5?
Additional datasheets, footprints and schematics for 1982260-5 are listed on our Part Details page. You can also find images and similar parts to 1982260-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982260-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982260-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982260-5 fall under?
The 1982260-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982260-5 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982260-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982260-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982260-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1982260-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982260-5 often in real-time on the comparison pages.
What if I can't find stock of 1982260-5?
You can fill out our help required form which you can use to request a quote for 1982260-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.