Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Number of Cavities | 8 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Length | .539in, 13.7mm |
Height | .74in, 18.8mm |
Width | .567in, 14.4mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PBT GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
UL Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing |
Circuit Application | Signal |
Assembly Integration Feature | Without |
Halogen Free | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Row-to-Row Spacing | 7.6mm, .3in |
Connector Type | Housing |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
GIC2.5W CAPHOUSING 8POS (2-ROW) NAT Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Number of Rows: 2 Wire-to-Wire 8 .098" 2.5 mm | Std Temp Sig Grace Inertia Cap | Part Number: 1981971-1 | Internal Number: 1981971-1 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1981971-1?
Additional datasheets, footprints and schematics for 1981971-1 are listed on our Part Details page. You can also find images and similar parts to 1981971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981971-1 fall under?
The 1981971-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1981971-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981971-1 have stock available?
Authorised distributors including Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1981971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981971-1 often in real-time on the comparison pages.
What if I can't find stock of 1981971-1?
You can fill out our help required form which you can use to request a quote for 1981971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.