Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.88
Number of Positions | 4 |
---|---|
Keying | XX |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Contact Plating Material | Silver |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Contact Transmits (Typical) | Power |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 65A |
端子のタイプ | Socket |
Tail Plating Material | Silver |
Tail Plating Thickness | 2.54µm, 100µin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .063 – .095in |
Tail Length | 4.6mm, .181in |
Length | 47.5mm, 1.87in |
Width | 2.12in |
Height | 35mm, 1.37in |
幅 | 54mm |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .63in |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
For Use With | Pin Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Quantity | 9 |
Packaging Method | Box & Tube, Tube |
Series Number | 7000 |
Row-to-Row Spacing | .63in, 16mm |
Connector System | Wire-to-Board |
Sealable | No |
Connector Type | Header |
Shielded | No |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Header Type | Shrouded |
Product Style | Assembly |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Hd Power Conn 4P R/A Hdr Assy 16.0Mm Pitch |Amp Te Connectivity 1981823-1 | Newark Electronics |
HD Power Conn 4P R/A HDR ASSY 16.0MM PITCH | Rapid Electronics |
TE Connectivity DYNAMIC D7100 HDR ASSY H 4P XX SQ Heavy | Distrelec |
PIN HEADERS | Farnell |
AMP1981823-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1981823-1?
Additional datasheets, footprints and schematics for 1981823-1 are listed on our Part Details page. You can also find images and similar parts to 1981823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981823-1 fall under?
The 1981823-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1981823-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981823-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1981823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981823-1 often in real-time on the comparison pages.
What if I can't find stock of 1981823-1?
You can fill out our help required form which you can use to request a quote for 1981823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.