Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.66
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.66
|
700
in stock
|
Buy Now | |
RS
from US$3.33
|
555
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
RS Americas
from US$3.29
|
-
|
Buy Now | |
element14
from US$3.41
|
-
|
Buy Now | |
TTI Europe
from US$2.91
|
-
|
Buy Now | |
Farnell
from US$3.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Type | Mini I/O |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
8 Position Single Port Right Angle Surface Mount Industrial Mini Jack Connector | Future Electronics |
Header, Mini IO, 8 way Single Jack D2 | RS |
INDUSTRIAL MINI I/O HDR ASSY D-SHAPE 2 | Avnet America |
Header, Mini IO, 8 way Single Jack D2 | TE Connectivity 1981386-1 | RS Americas |
CONNECTOR, MINI I/O, PLUG, 8POS, TH | element14 |
INDUSTRIAL MINI I/O HDR R/A BL | TTI Europe |
Where can I find additional details, specifications and documents for a 1981386-1?
Additional datasheets, footprints and schematics for 1981386-1 are listed on our Part Details page. You can also find images and similar parts to 1981386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981386-1 fall under?
The 1981386-1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1981386-1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981386-1 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for 1981386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981386-1 often in real-time on the comparison pages.
What if I can't find stock of 1981386-1?
You can fill out our help required form which you can use to request a quote for 1981386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.