Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.34
Module Key Type | SGRAM |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Ejector Type | Locking |
Latch Plating Material | Tin |
Number of Positions | 200 |
Number of Rows | 2 |
Center Key | None |
Keying | Reverse |
Module Orientation | Right Angle |
Number of Bays | 2 |
Number of Keys | 1 |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold Flash |
Stack Height | .362in, 9.2mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .024in, .6mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 20 |
Sealable | No |
Row-to-Row Spacing | .244in, 6.2mm |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Reverse |
DRAM Type | Double Data Rate (DDR) |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Semi-Hard Tray Ddr2 Sodimm 9.2H Rvs Amc |Te Connectivity 1981287-4 | Newark Electronics |
TE Connectivity - AMP DIMM Connector DDR2 SODIMM 9.2H RVS AMC | Distrelec |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1981287-4?
Additional datasheets, footprints and schematics for 1981287-4 are listed on our Part Details page. You can also find images and similar parts to 1981287-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981287-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981287-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981287-4 fall under?
The 1981287-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1981287-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981287-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981287-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981287-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1981287-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981287-4 often in real-time on the comparison pages.
What if I can't find stock of 1981287-4?
You can fill out our help required form which you can use to request a quote for 1981287-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.