Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 16mA |
Luminous Intensity | 36mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 8mm |
Forward Current If Max | 16mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 8mm |
Luminous Intensity Typ | 36mcd |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
LED INDICATOR, 12MM, GREEN | element14 |
Where can I find additional details, specifications and documents for a 1981000251500?
Additional datasheets, footprints and schematics for 1981000251500 are listed on our Part Details page. You can also find images and similar parts to 1981000251500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981000251500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981000251500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981000251500 fall under?
The 1981000251500 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1981000251500 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981000251500 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981000251500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981000251500 have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for 1981000251500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981000251500 often in real-time on the comparison pages.
What if I can't find stock of 1981000251500?
You can fill out our help required form which you can use to request a quote for 1981000251500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.