Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 10mA |
Luminous Intensity | 45mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 10mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Lead Length | 450mm |
Length Behind Bezel | 10mm |
Luminous Intensity Typ | 45mcd |
Material | Black Plastic Bezel |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Panel Thickness Max | 3mm |
Peak Wavelength | 625nm |
Supply Voltage V DC | 24V |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 625nm |
LED INDICATOR, 24VDC, HE-RED | element14 |
Panel Mount Indicator, Led, 8Mm, Red, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1980000350450?
Additional datasheets, footprints and schematics for 1980000350450 are listed on our Part Details page. You can also find images and similar parts to 1980000350450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1980000350450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1980000350450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1980000350450 fall under?
The 1980000350450 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1980000350450 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1980000350450 you can contact the distributor directly for product support, shipping queries etc.
Is the 1980000350450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1980000350450 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 1980000350450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1980000350450 often in real-time on the comparison pages.
What if I can't find stock of 1980000350450?
You can fill out our help required form which you can use to request a quote for 1980000350450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.