Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | Analogue Resistive |
---|---|
External Height | 5cm |
External Width | 7cm |
External Depth | 11cm |
Weight | 0.5lb |
RoHS Compliant | Yes |
Analog Surface Resistance Meter, 0.5Lb | Newark Electronics |
ANALOGUE SURFACE RES METER, 4.5X2.8X2.1" | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 19786?
Additional datasheets, footprints and schematics for 19786 are listed on our Part Details page. You can also find images and similar parts to 19786 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19786 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19786 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19786 fall under?
The 19786 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19786 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19786 you can contact the distributor directly for product support, shipping queries etc.
Is the 19786 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19786 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 19786.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19786 often in real-time on the comparison pages.
What if I can't find stock of 19786?
You can fill out our help required form which you can use to request a quote for 19786 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.