Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Wire Connection | - |
---|---|
Resistance Measurement Range | 10kohm to 100Tohm |
Resolution (ohm) | - |
Test Current | - |
Accuracy | ± 1/2 Decade |
External Height | 50mm |
External Width | 70mm |
External Depth | 110mm |
Weight | 8oz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Analog Surface Resistance Test Kit | Newark Electronics |
ANALOG SURFACE RESISTANCE TEST KIT | element14 |
DESCO 19784 | Rapid Electronics |
ANALOG SURFACE RES TEST KIT, 100TOHM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 19784?
Additional datasheets, footprints and schematics for 19784 are listed on our Part Details page. You can also find images and similar parts to 19784 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19784 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19784 fall under?
The 19784 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 19784 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19784 you can contact the distributor directly for product support, shipping queries etc.
Is the 19784 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19784 have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 19784.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19784 often in real-time on the comparison pages.
What if I can't find stock of 19784?
You can fill out our help required form which you can use to request a quote for 19784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.