Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$32.27
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.27
|
50
in stock
|
Buy Now | |
TE Store
from US$49.32
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$50.15
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$60.88
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$41.70
|
15
in stock
|
Buy Now | |
Distrelec
from US$49.13
|
15
in stock
|
Buy Now | |
Power and Signal Group
-
|
240
in stock
|
Buy Now | |
Future Electronics
from US$26.73
|
-
|
Buy Now | |
Avnet America
from US$25.51
|
-
|
Buy Now | |
RS Americas
from US$35.67
|
-
|
Buy Now | |
element14
from US$56.66
|
-
|
Buy Now | |
Boersig
from US$35.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 12 |
Number of Power Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 6/6 (UV Resistant) |
Shell Size | 23 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Quantity | 20 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Housing Type | Receptacle |
Sealable | Yes |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
SLD CPC RCPT ASSY23-16STD SX UV RESIS | Heilind Electronics |
SLD CPC RCPT ASSY,23-16,STD SX, UV RESIS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | Sealed Two-Piece Connector & Cpc Series 6 | Part Number: 1977890-1 | Internal Number: 1977890-1 | TE Connectivity | TE Store |
Standard Circular Conn 23-16, Std Sex Sld Cpc |Amp Te Connectivity 1977890-1 | Newark Electronics |
Standard Circular Conn 23-16 STD SEX SLD CPC | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC RCPT ASSY23-16STD SX UV RESIS | Distrelec |
SLD CPC RCPT ASSY,23-16,STD SX | Power and Signal Group |
16 Position 23 Shell Size Housing Panel Mount Receptacle CPC Connector | Future Electronics |
Conn CPC PIN 16 POS ST Flange Mount 16 Terminal 1 Port | Avnet America |
Conn Hsng | RS Americas |
CIRCULAR, RECEPTACLE, 16 WAY, PANEL | element14 |
SLD CST RCPT ASSY,23-16,STD SX, UV RESIS | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 6 |
RoHS: | Unknown |
Product Range | CPC Series 6 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-16 |
No. of Positions | 16Ways |
Where can I find additional details, specifications and documents for a 1977890-1?
Additional datasheets, footprints and schematics for 1977890-1 are listed on our Part Details page. You can also find images and similar parts to 1977890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977890-1 fall under?
The 1977890-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1977890-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977890-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1977890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977890-1 often in real-time on the comparison pages.
What if I can't find stock of 1977890-1?
You can fill out our help required form which you can use to request a quote for 1977890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.