Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.32
|
No stock
|
Buy Now | |
RS Americas
from US$9.80
|
619
in stock
|
Buy Now | |
TE Store
from US$26.73
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$17.84
|
-
|
Buy Now | |
Future Electronics
from US$14.07
|
-
|
Buy Now | |
Avnet America
from US$13.83
|
-
|
Buy Now | |
element14
from US$24.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Peripheral, Wire Entry Seal |
---|---|
Number of Power Positions | 0 |
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Material | Nylon (UV Resistant) |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 11 |
VDE Tested | No |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Housing Type | Receptacle |
Sealable | Yes |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Conn. Housing, CPC Recep.,Sealed UV Res.,Pin,4 Pos.,Sz 11,Free Hanging, Std Gender | TE Connectivity 1977877-1 | RS Americas |
SLD CPC RCPT ASY,11-4,STD SEX, UV RESIST Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | Circular Power Connector | Part Number: 1977877-1 | Internal Number: 1977877-1 | TE Connectivity | TE Store |
Circular Connector, Receptacle, 4 Position, Cable | Newark Electronics |
4 Position 11 Shell Size Housing Free Hanging Receptacle CPC Connector | Future Electronics |
Conn CPC PIN 4 POS ST Cable Mount 4 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR, RCPT, 4 WAY, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 1977877-1?
Additional datasheets, footprints and schematics for 1977877-1 are listed on our Part Details page. You can also find images and similar parts to 1977877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977877-1 fall under?
The 1977877-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1977877-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977877-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1977877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977877-1 often in real-time on the comparison pages.
What if I can't find stock of 1977877-1?
You can fill out our help required form which you can use to request a quote for 1977877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.