Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.00
Number of Positions | 4 |
---|---|
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | Without |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 11 |
Housing Material | Nylon (UV Resistant) |
VDE Tested | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Product Type | Housing |
Sealable | Yes |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SLD CPC RCPT ASY,11-4,STD SEX, UV RESIST Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 1977876-1 | Internal Number: 1977876-1 | TE Connectivity | TE Store |
Sld Cpc Rcpt Asy,11-4,std Sex, Uv Resist |Amp Te Connectivity 1977876-1 | Newark Electronics |
4 Position 11 Shell Size Housing Panel Mount Receptacle CPC Connector | Future Electronics |
Conn CPC PIN 4 POS ST Flange Mount 4 Terminal 1 Port | Avnet America |
Conn. Housing | RS Americas |
SLD CST RCPT ASY,11-4,STD SEX, UV RESIST | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting | Panel Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 1977876-1?
Additional datasheets, footprints and schematics for 1977876-1 are listed on our Part Details page. You can also find images and similar parts to 1977876-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977876-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977876-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977876-1 fall under?
The 1977876-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1977876-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977876-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977876-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977876-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1977876-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977876-1 often in real-time on the comparison pages.
What if I can't find stock of 1977876-1?
You can fill out our help required form which you can use to request a quote for 1977876-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.